Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774414-FAN48614BUC50
Series: TinyBoost
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 9-UFBGA, WLCSP
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: FAN48614
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 9-WLCSP (1.21x1.21)
Input Voltage MIN: 2.7V
Voltage Input MAX: 4.5V
Alternative Parts (Cross-Reference): LT1109CN8-5#PBF; LT1109CZ-5; LT1109CS8-5#TR; LT1109CS8-5#TRPBF;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 20227
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Boost Switching Regulator IC Positive Fixed 5V 1 Output 9-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 9-UFBGA, WLCSP
Fixed-Output Synchronous TinyBoost® Regulator, 3000-REEL Product overview: FAN48614BUC50X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN48614BUC50X can be used for catalog matching and distributor lookup.
Boost Switching Regulator IC Positive Fixed 5V 1 Output 9-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 9-UFBGA, WLCSP
Switching Voltage Regulators 3 MHZ, FIXED OUTPUT SYNC TINYBOOST
IC REG BOOST 5V 9WLCSP
IC REG BOOST 5V 9WLCSP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 774414-FAN48614BUC50X | FAN48614BUC50XCT-ND | 739-FAN48614BUC50X | FAN48614BUC50X | FAN48614BUC50X | FAN48614BUC50X | FAN48614BUC50X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48614BUC50X | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost; Boost | Boost | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |