onsemi Voltage Regulators - DC DC Switching Regulators FAN48611UC53X

Description
Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 350mA 9-UFBGA, WLCSP
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 350mA 9-UFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 488-FAN48611UC53XTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
488-FAN48611UC53XTR-ND
Voltage Regulators - DC DC Switching Regulators 488-FAN48611UC53XTR-ND
Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 350mA 9-UFBGA, WLCSP

Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 350mA 9-UFBGA, WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1372168-FAN48611UC53X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1372168-FAN48611UC53X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1372168-FAN48611UC53X
Win Source Part Number: 1372168-FAN48611UC53 X Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: TinyBoost® Package: Tape & Reel Product Status: Active Package / Case: 9-UFBGA, WLCSP Supplier Device Package: 9-WLCSP (1.22x1.22) Base Product Number: FAN48611 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Up Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 4.8V Voltage - Output (Min/Fixed): 5.25V Current - Output: 350mA Topology: Boost Number of Outputs: 1 Voltage - Input (Min): 2.7V Frequency - Switching: 2.5MHz Synchronous Rectifier: Yes

Win Source Part Number: 1372168-FAN48611UC53X
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: TinyBoost®
Package: Tape & Reel
Product Status: Active
Package / Case: 9-UFBGA, WLCSP
Supplier Device Package: 9-WLCSP (1.22x1.22)
Base Product Number: FAN48611
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Up
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 4.8V
Voltage - Output (Min/Fixed): 5.25V
Current - Output: 350mA
Topology: Boost
Number of Outputs: 1
Voltage - Input (Min): 2.7V
Frequency - Switching: 2.5MHz
Synchronous Rectifier: Yes

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - FAN48611UC53X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN48611UC53X
PMIC - Voltage Regulators - DC DC Switching Regulators FAN48611UC53X
IC REG BOOST 5.25V 350MA 9WLCSP

IC REG BOOST 5.25V 350MA 9WLCSP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN48611UC53X - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
FAN48611UC53X
Voltage Regulators - DC DC Switching Regulators FAN48611UC53X
IC REG BOOST 5.25V 350MA 9WLCSP

IC REG BOOST 5.25V 350MA 9WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - FAN48611UC53X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
FAN48611UC53X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators FAN48611UC53X
IC REG BOOST 5.25V 350MA 9WLCSP

IC REG BOOST 5.25V 350MA 9WLCSP

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
FAN48611UC53X
Switching Voltage Regulators FAN48611UC53X
Switching Voltage Regulators 3MHZ FIXED OUTPUT Sync TINYBOOST

Switching Voltage Regulators 3MHZ FIXED OUTPUT Sync TINYBOOST

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN48611UC53X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN48611UC53X
Voltage Regulators - DC DC Switching Regulators FAN48611UC53X
Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 350mA 9-UFBGA, WLCSP

Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 350mA 9-UFBGA, WLCSP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN48611UC53X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN48611UC53X
Voltage Regulators - DC DC Switching Regulators FAN48611UC53X
Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 350mA 9-UFBGA, WLCSP

Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 350mA 9-UFBGA, WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 488-FAN48611UC53XTR-ND 1372168-FAN48611UC53X FAN48611UC53X FAN48611UC53X FAN48611UC53X FAN48611UC53X FAN48611UC53X
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; 9-UFBGA, WLCSP Other; Tape & Reel Other; 9-UFBGA, WLCSP Other; 9-UFBGA, WLCSP
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 5.25 volts 5.25 volts 5.25 volts 5.25 to ? volts
Unlock Full Specs
to access all available technical data