onsemi Switching Voltage Regulators FAN48610UC50X

Description
Switching Voltage Regulators 3MHZ DC/DC BOOST 1.0A
Datasheet
Description
Switching Voltage Regulators 3MHZ DC/DC BOOST 1.0A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
FAN48610UC50X
Switching Voltage Regulators FAN48610UC50X
Switching Voltage Regulators 3MHZ DC/DC BOOST 1.0A

Switching Voltage Regulators 3MHZ DC/DC BOOST 1.0A

Buy Now Datasheet
Dc/dc Conv, Boost, 2.5Mhz, Wlcsp-9; Topology Onsemi - 46AC0741 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 2.5Mhz, Wlcsp-9; Topology Onsemi
46AC0741
Dc/dc Conv, Boost, 2.5Mhz, Wlcsp-9; Topology Onsemi 46AC0741
DC/DC CONV, BOOST, 2.5MHZ, WLCSP-9; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:4.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:9Pins; Output Current:1A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

DC/DC CONV, BOOST, 2.5MHZ, WLCSP-9; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:4.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:9Pins; Output Current:1A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number FAN48610UC50X 46AC0741
Product Name Switching Voltage Regulators Dc/dc Conv, Boost, 2.5Mhz, Wlcsp-9; Topology Onsemi
Input Voltage 2.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details