Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1A (Switch) 9-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1A (Switch) 9-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1A (Switch) 9-UFBGA, WLCSP
Switching Voltage Regulators 3MHZ 1A FIXED OUTPUT Sync TINYBOOST
IC REG BOOST 3.3V 1A 9WLCSP
IC REG BOOST 3.3V 1A 9WLCSP
IC REG BOOST 3.3V 1A 9WLCSP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN48610BUC33XTR-ND | FAN48610BUC33X | FAN48610BUC33X | FAN48610BUC33X | FAN48610BUC33X | FAN48610BUC33X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts |