onsemi 3MHz 5V 200mA Boost DC-DC Converter IC FAN4860UMP5X

Description
3MHz Synchronous Boost DC/DC Controller, 5V, 200mA, 4.5V In Product overview: FAN4860UMP5X from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 3MHz, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 3MHz, 5V, 200mA, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN4860UMP5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3MHz Synchronous Boost DC/DC Controller, 5V, 200mA, 4.5V In Product overview: FAN4860UMP5X from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 3MHz, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 3MHz, 5V, 200mA, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN4860UMP5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3MHz 5V 200mA Boost DC-DC Converter IC
739-FAN4860UMP5X
3MHz 5V 200mA Boost DC-DC Converter IC 739-FAN4860UMP5X
3MHz Synchronous Boost DC/DC Controller, 5V, 200mA, 4.5V In Product overview: FAN4860UMP5X from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 3MHz, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 3MHz, 5V, 200mA, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN4860UMP5X can be used for catalog matching and distributor lookup.

3MHz Synchronous Boost DC/DC Controller, 5V, 200mA, 4.5V In Product overview: FAN4860UMP5X from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 3MHz, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 3MHz, 5V, 200mA, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN4860UMP5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-FAN4860UMP5X
Product Name 3MHz 5V 200mA Boost DC-DC Converter IC
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Conv DC-DC Single Step Up 2.7V to 5.5V 10-Pin LLP EP T/R - 815-LM4510SD - Utmel Electronic Limited
Specs
Input Voltage 3.6 volts
IOUT 1.8 amps
Operating Temperature -40 to ? C (-40 to ? F)
View Details
DC-DC Converters - 1224601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 70 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details