onsemi Dc/dc Conv, Boost, 3Mhz, Umlp-6; Topology Onsemi FAN4860UMP5X

Description
DC/DC CONV, BOOST, 3MHZ, UMLP-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:4.5V; DC / DC Converter IC Case:UMLP; No. of Pins:6Pins; Output Current:400mA; Switching Frequency:3MHz; Product Range:-RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BOOST, 3MHZ, UMLP-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:4.5V; DC / DC Converter IC Case:UMLP; No. of Pins:6Pins; Output Current:400mA; Switching Frequency:3MHz; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost, 3Mhz, Umlp-6; Topology Onsemi - 46AC0740 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 3Mhz, Umlp-6; Topology Onsemi
46AC0740
Dc/dc Conv, Boost, 3Mhz, Umlp-6; Topology Onsemi 46AC0740
DC/DC CONV, BOOST, 3MHZ, UMLP-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:4.5V; DC / DC Converter IC Case:UMLP; No. of Pins:6Pins; Output Current:400mA; Switching Frequency:3MHz; Product Range:-RoHS Compliant: Yes

DC/DC CONV, BOOST, 3MHZ, UMLP-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:4.5V; DC / DC Converter IC Case:UMLP; No. of Pins:6Pins; Output Current:400mA; Switching Frequency:3MHz; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 46AC0740
Product Name Dc/dc Conv, Boost, 3Mhz, Umlp-6; Topology Onsemi
Frequency 3MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details