Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066837-FAN4860UC5X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 930mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-WLCSP
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Boost Switching Regulator IC Positive Fixed 5V 1 Output 930mA (Switch) 6-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 930mA (Switch) 6-UFBGA, WLCSP
IC REG BOOST 5V 930MA 6WLCSP
Switching Voltage Regulators 3MHZ 5V TinyBoost
Regulator Output DC-DC Controller IC
Boost Switching Regulator IC Positive Fixed 5V 1 Output 930mA (Switch) 6-UFBGA, WLCSP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 066837-FAN4860UC5X | FAN4860UC5XTR-ND | FAN4860UC5X | FAN4860UC5X | FAN4860UC5X | FAN4860UC5X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN4860UC5X | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | DC DC Switching Controllers | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-WLCSP | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | ||
| Life Cycle Stage | Maturity; Active | Active | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |