Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 1A (Switch) 6-UFBGA, WLCSP
Switching Voltage Regulators 3MHz Synchronous TinyBoost Product overview: FAN4860UC54X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3MHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN4860UC54X can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 918895-FAN4860UC54X
Series: TinyBoost®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 1A (Switch) 6-UFBGA, WLCSP
Package: Reel - TR
Package: 6-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FAN4860
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1.23x0.88)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: FAN4860UC54XDKR, FAN4860UC54XTR, FAN4860UC54XCT
Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 1A (Switch) 6-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 1A (Switch) 6-UFBGA, WLCSP
Switching Voltage Regulators 3MHz Synchronous TinyBoost
POWER FACTOR CONTROLLER WITH POS
IC REG BOOST 5.4V 1A 6WLCSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN4860UC54XTR-ND | 739-FAN4860UC54X | 918895-FAN4860UC54X | FAN4860UC54X | FAN4860UC54X | FAN4860UC54X | FAN4860UC54X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 3MHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN4860UC54X | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||||
| Package Type | Other; 6-UFBGA, WLCSP | Other; Reel | Other; 6-WLCSP (1.23x0.88) | Other; 6-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 5.4 volts | 5.4 volts | 5.4 to ? volts | 5.4 volts |