Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 650mA (Switch) 6-UFBGA, WLCSP
Switching Voltage Regulators 3MHz Synchronous TinyBoost
IC REG BOOST 3.3V 650MA 6WLCSP
IC REG BOOST 3.3V 650MA 6WLCSP
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 650mA (Switch) 6-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 650mA (Switch) 6-UFBGA, WLCSP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN4860UC33XTR-ND | FAN4860UC33X | FAN4860UC33X | FAN4860UC33X | FAN4860UC33X | FAN4860UC33X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 to ? volts |