Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066836-FAN4855MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 3V
Maximum Output Voltage: 5V
Minimum Input Voltage: 1.6V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
"Boost Switching Regulator IC Positive Adjustable 3V 1 Output 500mA (Switch) 8-TSSOP (0.173"", 4.40mm Width)"
IC REG BOOST ADJ 500MA 8TSSOP
IC REG BOOST ADJ 500MA 8TSSOP
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 500mA (Switch) 8-TSSOP (0.173", 4.40mm Width)
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 500mA (Switch) 8-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 066836-FAN4855MTCX | FAN4855MTCX-ND | FAN4855MTCX | FAN4855MTCX | FAN4855MTCX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN4855MTCX | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SSOP; Other; 8-TSSOP | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |