PFC IC Average Current 14-MDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 918894-FAN4822IN
Operating Temperature Range: -40°C ~ 85°C
Features: PFC IC Average Current - 14-MDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: FAN4822
Categories: Integrated Circuits (ICs)
Case / Package: 14-MDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN4822IN-NDR, FAN4822IN_NL, FAN4822IN_NL-ND
IC PFC CTRLR AVERAGE CURR 14DIP
IC PFC CTRLR AVERAGE CURR 14DIP
PFC IC Average Current 14-MDIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN4822IN-ND | 918894-FAN4822IN | FAN4822IN | FAN4822IN | FAN4822IN |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN4822IN | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |