Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 127129-FAN4822IM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Mode: Average Current
Current - Startup: 700μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 12.8 V to 14.2 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
PFC IC Average Current 16-SOIC
IC PFC CTRLR AVERAGE CURR 16SOIC
PFC IC Average Current 16-SOIC
PFC IC Average Current 16-SOIC
POWER FACTOR CONTROLLER
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 127129-FAN4822IM | FAN4822IM-ND | FAN4822IM | FAN4822IM | FAN4822IM |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN4822IM | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |