Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173340-FAN4810N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 11 V ~ 16.5 V
Part Status: Obsolete(EOL)
Family Name: FAN4810
Mode: Average Current
Current - Startup: 200μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Manufacturer Package: 16-MDIP
Alternative Parts (Cross-Reference): L6560; UCC3818N/81511; UCC2819AN;
Introduction Date: September 24, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
PFC IC Average Current 16-PDIP
POWER FACTOR CONTROLLER
IC PFC CTRLR AVERAGE CURR 16DIP
PFC IC Average Current 16-PDIP
PFC IC Average Current 16-PDIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1173340-FAN4810N | FAN4810N-ND | FAN4810N | FAN4810N | FAN4810N |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN4810N | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |