PFC IC Average Current 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 101131-FAN4810MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Average Current
Current - Startup: 200μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 11 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
POWER FACTOR CONTROLLER
IC PFC CTRLR AVERAGE CURR 16SOIC
PFC IC Average Current 16-SOIC
PFC IC Average Current 16-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN4810MXTR-ND | 101131-FAN4810MX | FAN4810MX | FAN4810MX | FAN4810MX |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN4810MX | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |