onsemi Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) FAN4803CS2X_NA3C228

Description
Win Source Part Number: 1027483-FAN4803CS2X_ NA3C228 Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency - Switching: 67kHz Mode: Average Current Current - Startup: 200 µA Voltage - Supply: 10V ~ 15V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: OBSOLETE Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: FAN4803 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1027483-FAN4803CS2X_ NA3C228 Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency - Switching: 67kHz Mode: Average Current Current - Startup: 200 µA Voltage - Supply: 10V ~ 15V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: OBSOLETE Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: FAN4803 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction)
1027483-FAN4803CS2X_NA3C228
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) 1027483-FAN4803CS2X_NA3C228
Win Source Part Number: 1027483-FAN4803CS2X_ NA3C228 Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency - Switching: 67kHz Mode: Average Current Current - Startup: 200 µA Voltage - Supply: 10V ~ 15V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: OBSOLETE Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: FAN4803 Product Status: Obsolete

Win Source Part Number: 1027483-FAN4803CS2X_NA3C228
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency - Switching: 67kHz
Mode: Average Current
Current - Startup: 200 µA
Voltage - Supply: 10V ~ 15V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Base Product Number: FAN4803
Product Status: Obsolete

Buy Now
PMIC - PFC (Power Factor Correction) - FAN4803CS2X_NA3C228 - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
FAN4803CS2X_NA3C228
PMIC - PFC (Power Factor Correction) FAN4803CS2X_NA3C228
IC PFC CTR AVER CURR 67KHZ 8SOIC

IC PFC CTR AVER CURR 67KHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - FAN4803CS2X_NA3C228 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
FAN4803CS2X_NA3C228
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) FAN4803CS2X_NA3C228
IC PFC CTR AVER CURR 67KHZ 8SOIC

IC PFC CTR AVER CURR 67KHZ 8SOIC

Supplier's Site
PFC (Power Factor Correction) - FAN4803CS2X_NA3C228 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
FAN4803CS2X_NA3C228
PFC (Power Factor Correction) FAN4803CS2X_NA3C228
PFC IC Average Current 67kHz 8-SOIC

PFC IC Average Current 67kHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 1027483-FAN4803CS2X_NA3C228 FAN4803CS2X_NA3C228 FAN4803CS2X_NA3C228 FAN4803CS2X_NA3C228
Product Name Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products