PFC IC Average Current 67kHz 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 871475-FAN4803CS2
Operating Temperature Range: 0°C ~ 70°C
Features: PFC IC Average Current 67kHz 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FAN4803
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 190
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN4803CS2-NDR, FAN4803CS2_NL, FAN4803CS2_NL-ND
IC PFC CTR AVER CURR 67KHZ 8SOIC
IC PFC CTR AVER CURR 67KHZ 8SOIC
PFC IC Average Current 67kHz 8-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN4803CS2-ND | 871475-FAN4803CS2 | FAN4803CS2 | FAN4803CS2 | FAN4803CS2 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN4803CS2 | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |