FAN4803CS-2 is an 8-pin SOIC-package controller integrating a 67kHz power factor correction (PFC) stage and a synchronized 134kHz PWM stage for switched-mode power supplies. It features a one-pin voltage error amplifier, leading-edge PFC with average current mode control, and trailing-edge PWM with current mode regulation. Operating supply current is 2.5mA typical at 15V, with a start-up current of 0.2mA typical. Undervoltage lockout activates between 11.5V and 12.5V, and a 16.3V typical VCC overvoltage protection shuts down the PFC section. The device is rated for 0°C to 70°C operation.
IC PFC CTR AVER CURR 67KHZ 8SOIC Product overview: FAN4803CS2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 67KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 67KHZ, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-FAN4803CS2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 759-FAN4803CS2 |
| Product Name | 67KHZ Power Management IC |
| Package Type | Other; Tube |