PFC IC Average Current 67kHz 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173337-FAN4803CS1X
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 10 V ~ 15 V
Frequency - Switching: 67kHz
Part Status: Obsolete(EOL)
Family Name: FAN4803
Mode: Average Current
Current - Startup: 200μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ML4801CP; FAN4803CS-1_Q; FAN4803CS-1X_Q;
Introduction Date: August 03, 2001
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC PFC CTR AVER CURR 67KHZ 8SOIC
PFC IC Average Current 67kHz 8-SOIC
IC PFC CTR AVER CURR 67KHZ 8SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN4803CS1XTR-ND | 1173337-FAN4803CS1X | FAN4803CS1X | FAN4803CS1X | FAN4803CS1X |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN4803CS1X | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |