onsemi PMIC - PMIC - Power Management - Specialized - FAN4803CP2NA3E220 FAN4803CP2NA3E220

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058521-FAN4803CP2NA 3E220 Mounting: SMD (SMT) Weight: 851 mg Number of Pins: 8 Categories: PMIC - Power Management - Specialized Case / Package: DIP Alternative Parts (Cross-Reference): FAN4803CP2NA3E220FAN 4803CP2_NA3E220; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 67 kHz Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Min Supply Voltage: 11.5 V Max Supply Current: 4 mA
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058521-FAN4803CP2NA 3E220 Mounting: SMD (SMT) Weight: 851 mg Number of Pins: 8 Categories: PMIC - Power Management - Specialized Case / Package: DIP Alternative Parts (Cross-Reference): FAN4803CP2NA3E220FAN 4803CP2_NA3E220; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 67 kHz Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Min Supply Voltage: 11.5 V Max Supply Current: 4 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - FAN4803CP2NA3E220 - 1058521-FAN4803CP2NA3E220 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - FAN4803CP2NA3E220
1058521-FAN4803CP2NA3E220
PMIC - PMIC - Power Management - Specialized - FAN4803CP2NA3E220 1058521-FAN4803CP2NA3E220
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058521-FAN4803CP2NA 3E220 Mounting: SMD (SMT) Weight: 851 mg Number of Pins: 8 Categories: PMIC - Power Management - Specialized Case / Package: DIP Alternative Parts (Cross-Reference): FAN4803CP2NA3E220FAN 4803CP2_NA3E220; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 67 kHz Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Min Supply Voltage: 11.5 V Max Supply Current: 4 mA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058521-FAN4803CP2NA3E220
Mounting: SMD (SMT)
Weight: 851 mg
Number of Pins: 8
Categories: PMIC - Power Management - Specialized
Case / Package: DIP
Alternative Parts (Cross-Reference): FAN4803CP2NA3E220FAN4803CP2_NA3E220;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Switching Frequency: 67 kHz
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Min Supply Voltage: 11.5 V
Max Supply Current: 4 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1058521-FAN4803CP2NA3E220
Product Name PMIC - PMIC - Power Management - Specialized - FAN4803CP2NA3E220
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060273P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details