Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173336-FAN4803CP1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 10 V ~ 15 V
Frequency - Switching: 67kHz
Part Status: Obsolete(EOL)
Family Name: FAN4803
Mode: Average Current
Current - Startup: 200μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): E-L6562N; L6561; L6562N;
Introduction Date: August 03, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
PFC IC Average Current 67kHz 8-DIP
IC PFC CTR AVER CURR 67KHZ 8DIP
PFC IC Average Current 67kHz 8-DIP
IC PFC CTR AVER CURR 67KHZ 8DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1173336-FAN4803CP1 | FAN4803CP1-ND | FAN4803CP1 | FAN4803CP1 | FAN4803CP1 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN4803CP1 | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |