Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135159-FAN4802SMY
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 240kHz to 268kHz
Mode: Average Current
Current - Startup: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 11 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
IC PFC CTR AVERAGE 268KHZ 16SOIC
POWER FACTOR CONTROLLER W/POST R
PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
Power Factor Correction - PFC PFC/PWM Controller Combination
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 135159-FAN4802SMY | FAN4802SMYTR-ND | FAN4802SMY | FAN4802SMY | FAN4802SMY | FAN4802SMY |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN4802SMY | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC |