PFC IC Average Current 64kHz 16-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204044-FAN4802NY
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 64kHz
Mode: Average Current
Current - Startup: 30μA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-DIP
Supply Voltage - Operating: 11 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 25
POWER FACTOR CONTROLLER W/POST R
IC PFC CTR AVER CURR 64KHZ 16DIP
Power Factor Correction - PFC PWM PFC Combo
PFC IC Average Current 64kHz 16-PDIP
PFC IC Average Current 64kHz 16-PDIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN4802NY-ND | 204044-FAN4802NY | FAN4802NY | FAN4802NY | FAN4802NY | FAN4802NY |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN4802NY | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) |