PFC IC Average Current 64kHz 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 126014-FAN4802MY
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 64kHz
Mode: Average Current
Current - Startup: 30μA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 11 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
POWER FACTOR CONTROLLER W/POST R
PFC IC Average Current 64kHz 16-SOIC
PFC IC Average Current 64kHz 16-SOIC
IC PFC CTR AV CURR 64KHZ 16SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN4802MYTR-ND | 126014-FAN4802MY | FAN4802MY | FAN4802MY | FAN4802MY |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN4802MY | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |