Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015831-FAN4801SNY
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 240kHz to 268kHz
Mode: Average Current
Current - Startup: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-DIP
Supply Voltage - Operating: 11 V to 26 V
Alternative Parts (Cross-Reference): FAN4801SMY;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
PFC IC Average Current 240kHz ~ 268kHz 16-PDIP
IC PFC CTR AV CURR 268KHZ 16DIP
POWER FACTOR CONTROLLER W/POST R
PFC IC Average Current 240kHz ~ 268kHz 16-PDIP
PFC IC Average Current 240kHz ~ 268kHz 16-PDIP
Power Factor Correction - PFC PFC + PWM Controller Combo
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 015831-FAN4801SNY | FAN4801SNY-ND | FAN4801SNY | FAN4801SNY | FAN4801SNY | FAN4801SNY |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN4801SNY | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC |