Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173334-FAN4801SMY
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 11 V ~ 26 V
Frequency - Switching: 240kHz ~ 268kHz
Family Name: FAN4801S
Mode: Average Current
Current - Startup: 30μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 16-SOP
Alternative Parts (Cross-Reference): FAN4801SNY;
Introduction Date: January 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
POWER FACTOR CONTROLLER W/POST R
PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
PFC IC Average Current 240kHz ~ 268kHz 16-SOP
IC PFC CTR AV CURR 268KHZ 16SOP
Power Factor Correction - PFC PFC + PWM Controller Combo
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1173334-FAN4801SMY | FAN4801SMYTR-ND | FAN4801SMY | FAN4801SMY | FAN4801SMY | FAN4801SMY |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN4801SMY | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC |