PFC IC Average Current 64kHz 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 918892-FAN4801MY
Operating Temperature Range: -40°C ~ 105°C
Features: PFC IC Average Current 64kHz 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FAN4801
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN4801MYTR, FAN4801MYCT, FAN4801MYDKR
POWER FACTOR CONTROLLER W/POST R
PFC IC Average Current 64kHz 16-SOIC
PFC IC Average Current 64kHz 16-SOIC
IC PFC CTR AV CURR 64KHZ 16SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN4801MYTR-ND | 918892-FAN4801MY | FAN4801MY | FAN4801MY | FAN4801MY |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN4801MY | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |