Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136619-FAN4800IMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 66kHz to 84kHz
Mode: Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 11 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
PFC IC Continuous Conduction (CCM), Discontinuous Conduction (DCM) 66kHz ~ 84kHz 16-SOIC
IC PFC CTLR CCM/DCM 84KHZ 16SOIC
IC PFC CTLR CCM/DCM 84KHZ 16SOIC
PFC IC Continuous Conduction (CCM), Discontinuous Conduction (DCM) 66kHz ~ 84kHz 16-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 136619-FAN4800IMX | FAN4800IMXTR-ND | FAN4800IMX | FAN4800IMX | FAN4800IMX |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN4800IMX | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |