The FAN4800CUM is a highly integrated Power Factor Correction (PFC) and Pulse Width Modulation (PWM) controller designed for power supply applications. It operates in both current-mode and feed-forward voltage-mode, allowing for flexible configuration. The device features internally synchronized leading-edge PFC and trailing-edge PWM, which simplifies design and reduces the number of external components required. Key protective features include over-voltage and under-voltage protections, open-loop protection for PFC feedback, and cycle-by-cycle current limiting for both PFC and PWM operations. The FAN4800CUM also incorporates line sagging protection and a soft-start function to enhance reliability during power-on sequences. This controller is suitable for various applications, including desktop PC power supplies, internet server power supplies, LCD TV and monitor power supplies, battery chargers, DC motor power supplies, and telecom systems. It is available in a 16-pin Small Outline Package (SOP) and operates over a temperature range of -40°C to +105°C. The PWM frequency ratio is set at 1:2, making it compatible with a range of existing designs.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774412-FAN4800CUM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 11 V ~ 22 V
Frequency - Switching: 240kHz ~ 268kHz
Family Name: FAN4800
Mode: Average Current
Current - Startup: 30μA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOP
Alternative Parts (Cross-Reference): FAN4800CUN; FAN4800AUN;
Introduction Date: October 04, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
POWER FACTOR CONTROLLER WITH POS
IC PFC CTR AV CURR 268KHZ 16SOP
PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
Power Factor Correction - PFC PFC/PWM Controller Combination
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 774412-FAN4800CUM | FAN4800CUMTR-ND | FAN4800CUM | FAN4800CUM | FAN4800CUM | FAN4800CUM |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN4800CUM | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC |