PFC IC Average Current 240kHz ~ 268kHz 16-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015830-FAN4800CSNY
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 240kHz to 268kHz
Mode: Average Current
Current - Startup: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-DIP
Supply Voltage - Operating: 11 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
POWER FACTOR CONTROLLER WITH POS
Power Factor Correction - PFC PFC/PWM Controller Combination
IC PFC CTR AV CURR 268KHZ 16DIP
PFC IC Average Current 240kHz ~ 268kHz 16-PDIP
PFC IC Average Current 240kHz ~ 268kHz 16-PDIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN4800CSNY-ND | 015830-FAN4800CSNY | FAN4800CSNY | FAN4800CSNY | FAN4800CSNY | FAN4800CSNY |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN4800CSNY | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |