Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204043-FAN4800CSMYT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 240kHz to 268kHz
Mode: Average Current
Current - Startup: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SOP
Supply Voltage - Operating: 11 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 204043-FAN4800CSMYT |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN4800CSMYT |