Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037652-FAN4800CSMY
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 240kHz to 268kHz
Mode: Average Current
Current - Startup: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SOP
Supply Voltage - Operating: 11 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
POWER FACTOR CONTROLLER WITH POS
PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
IC PFC CTR AV CURR 268KHZ 16SOP
Power Factor Correction - PFC PFC/PWM Controller Combination
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1037652-FAN4800CSMY | FAN4800CSMYTR-ND | FAN4800CSMY | FAN4800CSMY | FAN4800CSMY | FAN4800CSMY |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN4800CSMY | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC |