Power Factor Correction - PFC PWM PFC Combo
| Utmel Electronic Limited | |
|---|---|
| Product Category | PWM Amplifier Chips |
| Product Number | 598-FAN4800AUN |
| Product Name | Power Factor Correction - PFC PWM PFC Combo |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 11 to 22 volts |
| Switching Frequency | 240 to 268 kHz |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |