PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138305-FAN4800AUM
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 240kHz to 268kHz
Family Name: FAN4800
Mode: Average Current
Current - Startup: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SOP
Supply Voltage - Operating: 11 V to 22 V
Alternative Parts (Cross-Reference): FAN4800CUN; FAN4800AUN;
Introduction Date: October 04, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Power Factor Correction - PFC PWM PFC COMBO
PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
IC PFC CTR AV CURR 268KHZ 16SOP
PFC CTRL, 64KHZ, -40 TO 105DEG C; UVLO:11V; Supply Voltage Min:-; Supply Voltage Max:30V; Startup Current:30µA; Operating Supply Current:2.6mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):97%; Frequency:64kHz; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN4800AUMTR-ND | 138305-FAN4800AUM | FAN4800AUM | FAN4800AUM | FAN4800AUM | 07AH3869 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN4800AUM | Power Factor Correction - PFC | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Pfc Ctrl, 64Khz, -40 To 105Deg C; Uvlo Onsemi |