PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136776-FAN4800ASMY
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 240kHz to 268kHz
Mode: Average Current
Current - Startup: 30μA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SOP
Supply Voltage - Operating: 11 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
PFC IC Average Current 64kHz 16-SOIC
PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
IC PFC CTR AV CURR 268KHZ 16SOP
POWER FACTOR CONTROLLER W/POST R
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN4800ASMY-ND | 136776-FAN4800ASMY | FAN4800ASMY | FAN4800ASMY | FAN4800ASMY |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN4800ASMY | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |