Win Source Part Number: 1382058-FAN4800ASMY-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>PFC (Power Factor Correction)
Package: Tape & Reel
Standard Package: 2,500 pcs
Frequency - Switching: 240kHz ~ 268kHz
Mode: Average Current
Current - Startup: 30 µA
Voltage - Supply: 11V ~ 26V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: FAN4800
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
IC PFC CTR AV CURR 268KHZ 16SOP
Power Factor Correction - PFC PFC + PWM Ctrl Combo
IC PFC CTR AV CURR 268KHZ 16SOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1382058-FAN4800ASMY-F116 | FAN4800ASMY-F116TR-ND | FAN4800ASMY-F116 | FAN4800ASMY-F116 | FAN4800ASMY-F116 | FAN4800ASMY-F116 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |