onsemi PMIC - PMIC - Voltage Reference - FAN431LZXA FAN431LZXA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173323-FAN431LZXA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 1mA Family Name: FAN431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-92-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): LT1431CZ#TRPBF; TL431QLPR; TL431QLPM; Introduction Date: September 02, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173323-FAN431LZXA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 1mA Family Name: FAN431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-92-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): LT1431CZ#TRPBF; TL431QLPR; TL431QLPM; Introduction Date: September 02, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - FAN431LZXA - 1173323-FAN431LZXA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - FAN431LZXA
1173323-FAN431LZXA
PMIC - PMIC - Voltage Reference - FAN431LZXA 1173323-FAN431LZXA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173323-FAN431LZXA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 1mA Family Name: FAN431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-92-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): LT1431CZ#TRPBF; TL431QLPR; TL431QLPM; Introduction Date: September 02, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173323-FAN431LZXA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 100mA
Current - Cathode: 1mA
Family Name: FAN431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-92-3
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): LT1431CZ#TRPBF; TL431QLPR; TL431QLPM;
Introduction Date: September 02, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1173323-FAN431LZXA
Product Name PMIC - PMIC - Voltage Reference - FAN431LZXA
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Motor Drivers, Controllers - A3980KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
View Details
Power Distribution Switches, Load Drivers - BSP78 E6327 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; TO-261-4, TO-261AA
Special Features Auto Restart
View Details