Ground Fault Protection PMIC SuperSOT™-6
Ground Fault Protection PMIC SuperSOT™-6
Manufacturer: onsemi
Category: Integrated Circuits (ICs) -Power Management (PMIC) -Power Management - Specialized
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: SOT-23-6 Thin, TSOT-23-6
Mounting Type: Surface Mount
Operating Temperature: -35°C ~ 85°C
Base Product Number: FAN41501
Product Status: Last Time Buy
Current - Supply: 450µA
Applications: Ground Fault Protection
Power Management Specialized - PMIC GFI self test digital controller Product overview: FAN41501SX from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-FAN41501SX can be used for catalog matching and distributor lookup.
IC CTLR LOW PWR AC GFI 6-SSOT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | FAN41501SXCT-ND | 761-FAN41501SX | FAN41501SX | |
| Product Name | Power Management - Specialized | Integrated Circuits (ICs) -Power Management (PMIC) -Power Management - Specialized | Power Management IC | Power Management - Specialized |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; Tape & Reel (TR) Cut Tape (CT) | Other; Reel | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |