The FAN4149M6X is a low-power ground fault interrupter designed for detecting hazardous current paths to ground and ground-to-neutral faults. It meets the 2015 UL943 self-test requirements when used with the FAN41501 digital controller. The device features a precision sense amplifier, a bandgap reference, and a built-in noise filter, which enhances its reliability in various applications. It operates with a quiescent current of 500 µA and is suitable for 120 V or 220 V systems. The compact SOT23, 6-pin package minimizes the number of external components required, making it ideal for applications such as GFCI output receptacles, circuit breakers, and portable GFCI cords. The FAN4149M6X operates within a temperature range of -35°C to +85°C, providing flexibility for diverse environmental conditions.
Manufacturer: ON Semiconductor
Win Source Part Number: 918891-FAN4149M6X
Operating Temperature Range: -35°C ~ 85°C
Features: Ground Fault Protection PMIC SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN4149
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN4149M6XDKR, FAN4149M6XTR, FAN4149M6XCT
Ground Fault Protection PMIC SOT-23-6
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 918891-FAN4149M6X | FAN4149M6X |
| Product Name | PMIC - PMIC - Power Management - Specialized - FAN4149M6X | Power Management - Specialized |
| Output Options | Inverting |