onsemi PMIC - PMIC - Power Management - Specialized - FAN4147SX FAN4147SX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109356-FAN4147SX Packaging: Reel - TR Applications: Ground Fault Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 6-SuperSot Operating Supply Current: 400μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109356-FAN4147SX Packaging: Reel - TR Applications: Ground Fault Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 6-SuperSot Operating Supply Current: 400μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - FAN4147SX - 109356-FAN4147SX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - FAN4147SX
109356-FAN4147SX
PMIC - PMIC - Power Management - Specialized - FAN4147SX 109356-FAN4147SX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109356-FAN4147SX Packaging: Reel - TR Applications: Ground Fault Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 6-SuperSot Operating Supply Current: 400μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 109356-FAN4147SX
Packaging: Reel - TR
Applications: Ground Fault Protection
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C
Case / Package: 6-SuperSot
Operating Supply Current: 400μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Power Management - Specialized - FAN4147SX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN4147SX
Power Management - Specialized FAN4147SX
Ground Fault Protection PMIC SuperSOT™-6

Ground Fault Protection PMIC SuperSOT™-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 109356-FAN4147SX FAN4147SX
Product Name PMIC - PMIC - Power Management - Specialized - FAN4147SX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515394P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details