onsemi PMIC - PMIC - Power Management - Specialized - FAN4146SX FAN4146SX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037646-FAN4146SX Packaging: Reel - TR Applications: Ground Fault Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 6-SuperSot Operating Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037646-FAN4146SX Packaging: Reel - TR Applications: Ground Fault Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 6-SuperSot Operating Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - FAN4146SX - 1037646-FAN4146SX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - FAN4146SX
1037646-FAN4146SX
PMIC - PMIC - Power Management - Specialized - FAN4146SX 1037646-FAN4146SX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037646-FAN4146SX Packaging: Reel - TR Applications: Ground Fault Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 6-SuperSot Operating Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037646-FAN4146SX
Packaging: Reel - TR
Applications: Ground Fault Protection
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-SuperSot
Operating Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Power Management - Specialized - FAN4146SX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN4146SX
Power Management - Specialized FAN4146SX
Ground Fault Protection PMIC SuperSOT™-6

Ground Fault Protection PMIC SuperSOT™-6

Buy Now Datasheet
Power Management - Specialized - FAN4146SX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN4146SX
Power Management - Specialized FAN4146SX
Ground Fault Protection PMIC SuperSOT™-6

Ground Fault Protection PMIC SuperSOT™-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1037646-FAN4146SX FAN4146SX
Product Name PMIC - PMIC - Power Management - Specialized - FAN4146SX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7095294P - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details