onsemi PMIC - PMIC - Power Management - Specialized - FAN4146ESX FAN4146ESX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173318-FAN4146ESX Packaging: Reel - TR Operating Temperature Range: -25°C ~ 80°C Package: SOT-23-6 Thin, TSOT-23-6 Applications: Ground Fault Protection Mounting: SMD Family Name: FAN4146 Categories: Integrated Circuits (ICs) Operating Supply Current: 400μA Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SuperSot Alternative Parts (Cross-Reference): UC2902NG4; UC2902N; V62/14601-01XE; Introduction Date: August 03, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173318-FAN4146ESX Packaging: Reel - TR Operating Temperature Range: -25°C ~ 80°C Package: SOT-23-6 Thin, TSOT-23-6 Applications: Ground Fault Protection Mounting: SMD Family Name: FAN4146 Categories: Integrated Circuits (ICs) Operating Supply Current: 400μA Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SuperSot Alternative Parts (Cross-Reference): UC2902NG4; UC2902N; V62/14601-01XE; Introduction Date: August 03, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - FAN4146ESX - 1173318-FAN4146ESX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - FAN4146ESX
1173318-FAN4146ESX
PMIC - PMIC - Power Management - Specialized - FAN4146ESX 1173318-FAN4146ESX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173318-FAN4146ESX Packaging: Reel - TR Operating Temperature Range: -25°C ~ 80°C Package: SOT-23-6 Thin, TSOT-23-6 Applications: Ground Fault Protection Mounting: SMD Family Name: FAN4146 Categories: Integrated Circuits (ICs) Operating Supply Current: 400μA Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SuperSot Alternative Parts (Cross-Reference): UC2902NG4; UC2902N; V62/14601-01XE; Introduction Date: August 03, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173318-FAN4146ESX
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 80°C
Package: SOT-23-6 Thin, TSOT-23-6
Applications: Ground Fault Protection
Mounting: SMD
Family Name: FAN4146
Categories: Integrated Circuits (ICs)
Operating Supply Current: 400μA
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SuperSot
Alternative Parts (Cross-Reference): UC2902NG4; UC2902N; V62/14601-01XE;
Introduction Date: August 03, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Power Management - Specialized - FAN4146ESX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN4146ESX
Power Management - Specialized FAN4146ESX
Ground Fault Protection PMIC SuperSOT™-6

Ground Fault Protection PMIC SuperSOT™-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1173318-FAN4146ESX FAN4146ESX
Product Name PMIC - PMIC - Power Management - Specialized - FAN4146ESX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details