onsemi PMIC - PMIC - Voltage Reference - FAN4050AIS325X FAN4050AIS325X

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058516-FAN4050AIS32 5X Packaging: Tape and Reel Mounting: SMD (SMT) Temperature Coefficient: 50 ppm/°C Reference Type: Shunt Number of Pins: 3 Output Voltage: 2.5 V Categories: PMIC - Voltage Reference Case / Package: SOT-23-3 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058516-FAN4050AIS32 5X Packaging: Tape and Reel Mounting: SMD (SMT) Temperature Coefficient: 50 ppm/°C Reference Type: Shunt Number of Pins: 3 Output Voltage: 2.5 V Categories: PMIC - Voltage Reference Case / Package: SOT-23-3 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - FAN4050AIS325X - 1058516-FAN4050AIS325X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - FAN4050AIS325X
1058516-FAN4050AIS325X
PMIC - PMIC - Voltage Reference - FAN4050AIS325X 1058516-FAN4050AIS325X
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058516-FAN4050AIS32 5X Packaging: Tape and Reel Mounting: SMD (SMT) Temperature Coefficient: 50 ppm/°C Reference Type: Shunt Number of Pins: 3 Output Voltage: 2.5 V Categories: PMIC - Voltage Reference Case / Package: SOT-23-3 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058516-FAN4050AIS325X
Packaging: Tape and Reel
Mounting: SMD (SMT)
Temperature Coefficient: 50 ppm/°C
Reference Type: Shunt
Number of Pins: 3
Output Voltage: 2.5 V
Categories: PMIC - Voltage Reference
Case / Package: SOT-23-3
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Singapore, Singapore
Precision Voltage Reference IC
693-FAN4050AIS325X
Precision Voltage Reference IC 693-FAN4050AIS325X
Linear Regulators Shunt Volt Reference Precision Micropower Product overview: FAN4050AIS325X from ON Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-FAN4050AIS325X can be used for catalog matching and distributor lookup.

Linear Regulators Shunt Volt Reference Precision Micropower Product overview: FAN4050AIS325X from ON Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-FAN4050AIS325X can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 1058516-FAN4050AIS325X 693-FAN4050AIS325X
Product Name PMIC - PMIC - Voltage Reference - FAN4050AIS325X Precision Voltage Reference IC
Package Type SOT23; Other; SOT-23-3 Other; Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPRE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
4 suppliers
PMIC - Voltage Reference - ADR291GR-REEL - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details