Voltage Reference, 5V, BIPolar
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 262465-FAN4040CIS35X
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
VOLTAGE REFERENCE, 5V, BIPOLAR Product overview: FAN4040CIS35X from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-FAN4040CIS35X can be used for catalog matching and distributor lookup.
VOLTAGE REFERENCE, 5V, BIPOLAR
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | FAN4040CIS35X | 262465-FAN4040CIS35X | 693-FAN4040CIS35X | FAN4040CIS35X |
| Product Name | PMIC - PMIC - Voltage Reference - FAN4040CIS35X | 5V Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Package Type | SOT23; Other; SOT-23-3 | Other; Bulk | Other; TO-236-3, SC-59, SOT-23-3 | |
| Life Cycle Stage | Obsolete | Active | ||
| Type | Shunt / Zener; Shunt | Shunt / Zener; Shunt | ||
| VREF Type | Fixed; Programmable | Fixed |