Manufacturer: Fairchild Semiconductor
Win Source Part Number: 262462-FAN4040BIS333
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Two Terminal Voltage Reference, 1 Output, 3.3V, BIPolar, PDSO3
VOLTAGE REFERENCE Product overview: FAN4040BIS333X from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-FAN4040BIS333X can be used for catalog matching and distributor lookup.
VOLTAGE REFERENCE
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 262462-FAN4040BIS333X | FAN4040BIS333X | 693-FAN4040BIS333X | FAN4040BIS333X |
| Product Name | PMIC - PMIC - Voltage Reference - FAN4040BIS333X | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Package Type | SOT23; Other; SOT-23-3 | Other; Bulk | Other; TO-236-3, SC-59, SOT-23-3 | |
| Life Cycle Stage | Obsolete | Active | ||
| Type | Shunt / Zener; Shunt | Shunt / Zener; Shunt | ||
| VREF Type | Fixed; Programmable | Fixed |