onsemi Current Sense Amplifiers FAN4010IL6X

Description
Current Sense Amplifiers High-Side Current Sense Amplifier
Datasheet
Description
Current Sense Amplifiers High-Side Current Sense Amplifier
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Sense Amplifiers
FAN4010IL6X
Current Sense Amplifiers FAN4010IL6X
Current Sense Amplifiers High-Side Current Sense Amplifier

Current Sense Amplifiers High-Side Current Sense Amplifier

Buy Now Datasheet
Current Sense Amplifier, 600Khz, Mlp-6; No. Of Amplifiers Onsemi - 08X5720 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amplifier, 600Khz, Mlp-6; No. Of Amplifiers Onsemi
08X5720
Current Sense Amplifier, 600Khz, Mlp-6; No. Of Amplifiers Onsemi 08X5720
CURRENT SENSE AMPLIFIER, 600KHZ, MLP-6; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:MLP; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Bandwidth:600kHz; CMRR:- RoHS Compliant: Yes

CURRENT SENSE AMPLIFIER, 600KHZ, MLP-6; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:MLP; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Bandwidth:600kHz; CMRR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number FAN4010IL6X 08X5720
Product Name Current Sense Amplifiers Current Sense Amplifier, 600Khz, Mlp-6; No. Of Amplifiers Onsemi
Device Type Current Sense Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Operational Amplifier IC - 687-ALD1704SA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
View Details
2 suppliers
Op Amps - 2448618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details