onsemi Current Regulation/Management FAN4010IL6X

Description
Current Sense Regulator High-Side 10mA 6-MicroPak
Request a Quote Datasheet
Description
Current Sense Regulator High-Side 10mA 6-MicroPak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - FAN4010IL6XTR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
FAN4010IL6XTR-ND
Current Regulation/Management FAN4010IL6XTR-ND
Current Sense Regulator High-Side 10mA 6-MicroPak

Current Sense Regulator High-Side 10mA 6-MicroPak

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - FAN4010IL6X - 066832-FAN4010IL6X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - FAN4010IL6X
066832-FAN4010IL6X
PMIC - PMIC - Current Regulation/Management - FAN4010IL6X 066832-FAN4010IL6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066832-FAN4010IL6X Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2 V to 6 V Output Current: 10mA Accuracy: ±0.2% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Purpose: Current Sense Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066832-FAN4010IL6X
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2 V to 6 V
Output Current: 10mA
Accuracy: ±0.2%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Purpose: Current Sense
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Singapore, Singapore
6V Power Management IC
734-FAN4010IL6X
6V Power Management IC 734-FAN4010IL6X
SP Amp Current Sense Amp Single 6V 6-Pin MicroPak W T/R Product overview: FAN4010IL6X from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-FAN4010IL6X can be used for catalog matching and distributor lookup.

SP Amp Current Sense Amp Single 6V 6-Pin MicroPak W T/R Product overview: FAN4010IL6X from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-FAN4010IL6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Current Regulation/Management - FAN4010IL6X - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
FAN4010IL6X
PMIC - Current Regulation/Management FAN4010IL6X
IC CURRENT SENSE 0.2% 6MLP

IC CURRENT SENSE 0.2% 6MLP

Supplier's Site Datasheet
Current Regulation/Management - FAN4010IL6X - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
FAN4010IL6X
Current Regulation/Management FAN4010IL6X
IC CURRENT SENSE 0.2% 6MLP

IC CURRENT SENSE 0.2% 6MLP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number FAN4010IL6XTR-ND 066832-FAN4010IL6X 734-FAN4010IL6X FAN4010IL6X FAN4010IL6X
Product Name Current Regulation/Management PMIC - PMIC - Current Regulation/Management - FAN4010IL6X 6V Power Management IC PMIC - Current Regulation/Management Current Regulation/Management
Package Type Other; 6-UFDFN Other; 6-MicroPak Other; 6-UFDFN
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24012DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Automotive PMIC with Buck-Boost Pre-Regulator, 5 Linear Regulators, and SPI - A81411KEVGTR-1 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Package Type Other; 40-Pin QFN
View Details
2 suppliers
Voltage Regulators - 2444529P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - CS52015-3GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details