onsemi PMIC - PMIC - Battery Management - FAN3989MLP8X FAN3989MLP8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015827-FAN3989MLP8X Packaging: Reel - TR Fault Protection: Over/Under Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLP (3x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015827-FAN3989MLP8X Packaging: Reel - TR Fault Protection: Over/Under Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLP (3x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - FAN3989MLP8X - 015827-FAN3989MLP8X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - FAN3989MLP8X
015827-FAN3989MLP8X
PMIC - PMIC - Battery Management - FAN3989MLP8X 015827-FAN3989MLP8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015827-FAN3989MLP8X Packaging: Reel - TR Fault Protection: Over/Under Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLP (3x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015827-FAN3989MLP8X
Packaging: Reel - TR
Fault Protection: Over/Under Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLP (3x3)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Battery Management - FAN3989MLP8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
FAN3989MLP8X
Battery Management FAN3989MLP8X
Battery Battery Monitor IC 8-MLP (3x3)

Battery Battery Monitor IC 8-MLP (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - FAN3989MLP8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
FAN3989MLP8X
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management FAN3989MLP8X
IC BATT USB CONN MONITOR 8MLP

IC BATT USB CONN MONITOR 8MLP

Supplier's Site
Usb/charger Detection Device, Mlp-8; Supply Voltage Onsemi - 31Y1322 - Newark, An Avnet Company
Chicago, IL, United States
Usb/charger Detection Device, Mlp-8; Supply Voltage Onsemi
31Y1322
Usb/charger Detection Device, Mlp-8; Supply Voltage Onsemi 31Y1322
USB/CHARGER DETECTION DEVICE, MLP-8; Supply Voltage:5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:MLP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

USB/CHARGER DETECTION DEVICE, MLP-8; Supply Voltage:5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:MLP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 015827-FAN3989MLP8X FAN3989MLP8X FAN3989MLP8X 31Y1322
Product Name PMIC - PMIC - Battery Management - FAN3989MLP8X Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Usb/charger Detection Device, Mlp-8; Supply Voltage Onsemi
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2264467 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Hard To Find - 7705BI - 1133676-7705BI - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details