Audio Audio Transceiver 1 Channel 6-WLCSP (1.24x0.84)
Audio Audio Transceiver 1 Channel 6-WLCSP (1.24x0.84)
Audio Audio Transceiver 1 Channel 6-WLCSP (1.24x0.84)
IC AUDIO TRANSCEIVER 6WLCSP
MICROPHONE PRE-AMPLIFIER, -40 TO 85DEG C; Audio Control Type:Microphone Pre Amplifier; Supply Voltage Range:1.64V to 3.63V; Control Interface:5 Wire, Serial; Audio IC Case Style:WLCSP; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs | Audio Processor ICs |
| Product Number | FAN3852UC16XOSTR-ND | FAN3852UC16X | 97AC7654 |
| Product Name | Audio Special Purpose | Microphone Pre-Amplifier, -40 To 85Deg C; Audio Control Type Onsemi | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | |
| Package/Case | 6-XFBGA, WLCSP | WLCSP | |
| Interface | Analog | Analog | Serial |