IC AMP CLASS AB MONO 6WLCSP Product overview: FAN3850AUC19X05 from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FAN3850AUC19X05 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 262457-FAN3850AUC19X
Packaging: Reel - TR
Type: Class AB
Features: ADC, Microphone
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 6-WLCSP (1.26x0.86)
Dimension: 6-XFBGA, WLCSP
Supply Voltage - Operating: 1.64 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB 6-WLCSP (1.26x0.86)
IC AMP CLASS AB MONO 6WLCSP
IC AMP CLASS AB MONO 6WLCSP
IC AMP CLASS AB MONO 6WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 742-FAN3850AUC19X05 | 262457-FAN3850AUC19X05 | FAN3850AUC19X05 | FAN3850AUC19X05 | FAN3850AUC19X05 | 598-FAN3850AUC19X05 |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - FAN3850AUC19X05 | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP CLASS AB MONO 6WLCSP |
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Package Type | Tape & Reel (TR) | CSP; 6-WLCSP (1.26x0.86) | CSP; 6-XFBGA, WLCSP | 6-XFBGA, WLCSP | CSP; 6-XFBGA, WLCSP | |
| Supply Voltage (VS) | 1.64 to 3.63 volts | 1.64 to 3.63 volts | 3.63 to 1.64 volts | |||
| Operation Class | Class A; Class AB | Class AB |