Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037642-FAN3850AUC16
Packaging: Cut Reel
Type: Class AB
Features: ADC, Microphone
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 6-WLCSP (1.26x0.86)
Dimension: 6-XFBGA, WLCSP
Supply Voltage - Operating: 1.64 V to 3.63 V
Alternative Parts (Cross-Reference): FAN3850TUC15X35;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Microphone Pre-Amplifier with Digital Output, 3000-REEL Product overview: FAN3850AUC16X from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FAN3850AUC16X can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 6WLCSP
Amplifier IC 1-Channel (Mono) Class AB 6-WLCSP (1.26x0.86)
IC AMP CLASS AB MONO 6WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1037642-FAN3850AUC16X | 742-FAN3850AUC16X | FAN3850AUC16X | FAN3850AUC16X | FAN3850AUC16X |
| Product Name | Linear - Linear - Amplifiers - Audio - FAN3850AUC16X | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 1.64 to 3.63 volts | 1.64 to 3.63 volts | 3.63 to 1.64 volts | 1.64 to 3.63 volts | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Operation Class | Class A; Class AB | Class AB |